EN
  • EN
  • DE

M27C256-10F1

Part No M27C256-10F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073520-M27C256-10F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256-10F1 CAD Model

Description

STMicroelectronics M27C256-10F1 EPROM

The M27C256-10F1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This memory device offers a vast array of features, making it a suitable choice for applications that require reliable and durable non-volatile memory storage. With its 32K x 8-bit organization, the M27C256-10F1 provides ample storage for firmware, boot code, or other critical data that needs to be preserved across power cycles.

One of the key attributes of the M27C256-10F1 is its access time of 100 ns, which allows for swift data retrieval, enhancing the performance of the systems it is integrated into. This speed is particularly beneficial in applications that cannot tolerate slow boot or read times, such as embedded systems, automotive electronics, and industrial control units.

The device operates within a single 5V power supply, making it compatible with many microcontrollers and digital circuits without the need for complex power management. Additionally, the M27C256-10F1 boasts a wide temperature range, functioning reliably in environments from 0°C to 70°C, ensuring stable operation under varying conditions.

Programming the M27C256-10F1 is facilitated through a two-line control function, simplifying the process of writing data to the device. Once programmed, the data is secured through the use of a quartz window that allows the EPROM to be erased with ultraviolet light, thereby enabling the device to be reused and reprogrammed multiple times. This reusability makes the M27C256-10F1 an eco-friendly and cost-effective solution for prototyping and small-scale production runs.

For ease of integration, the M27C256-10F1 is available in a 28-pin Ceramic DIP (Dual In-line Package) that provides robust physical protection and ensures a reliable connection to printed circuit boards. This package is also hermetically sealed, safeguarding the internal circuitry from environmental factors such as moisture and dust.

In summary, the M27C256-10F1 from STMicroelectronics is a versatile and robust EPROM that offers high-speed data access, ease of programming, and reusability, making it an excellent choice for a wide range of applications that require dependable non-volatile memory storage.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess