EN
  • EN
  • DE

M27C1001-45XB1

Part No M27C1001-45XB1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 1MBIT 45NS 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 45ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 1064922-M27C1001-45XB1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C1001-45XB1 CAD Model

Description

The M27C1001-45XB1 is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) chip produced by STMicroelectronics. This EPROM device offers a large storage capacity and is ideal for applications where reliable and non-volatile memory storage is essential.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8 bits)
  • Access Time: 45 ns, facilitating quick data access and improving overall system performance.
  • Programming Voltage: 12.75V ± 0.25V, providing reliable programming and data retention.
  • Single 5V Power Supply: Simplifies power management within the system.
  • Static Operation: No clocks or refreshes required, ensuring low power consumption and simplicity of use.
  • UV Erasable: Data can be erased with ultraviolet light, allowing for reprogramming and reuse of the device.
  • Windowed Ceramic Frit-Seal Package: Enables UV erasing with ease and provides robust physical protection.

Applications

The M27C1001-45XB1 is versatile and can be used in a wide range of applications, such as:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other digital systems
  • Storage for firmware or software that requires periodic updates
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M27C1001-45XB1 is manufactured with this in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. The device's robust design and UV erasability make it a reliable choice for developers looking for a memory solution that can withstand the test of time.

Conclusion

With its combination of high-density storage, fast access time, and the reliability of a well-established technology, the M27C1001-45XB1 from STMicroelectronics is an excellent choice for designers who require a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess