EN
  • EN
  • DE

M27C1001-20XF1

Part No M27C1001-20XF1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996468-M27C1001-20XF1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-20XF1 CAD Model

Description

STMicroelectronics M27C1001-20XF1 EPROM

The M27C1001-20XF1 is a high-performance 1Mbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, one of the global leaders in semiconductor technology. This memory device is designed to offer a reliable storage solution for applications that require data retention and flexible data updates. With its large 1-megabit capacity, it is suitable for storing firmware, configuration parameters, or any other type of non-volatile data.

Featuring a 32-pin Ceramic DIP (Dual In-line Package), the M27C1001-20XF1 offers a timeless design that ensures durability and ease of handling for technicians and engineers. The device operates with a supply voltage of 5V, which is standard for many digital circuits, making it compatible with a wide range of electronic systems.

One of the key characteristics of this EPROM is its access time of 200ns, which allows for fast data retrieval, making it an excellent choice for performance-critical applications. The memory is organized as 131,072 x 8 bits, which means it can store up to 131,072 8-bit words, providing ample space for complex programs or large data sets.

The M27C1001-20XF1 is also characterized by its programming versatility. It can be erased by exposure to ultraviolet (UV) light, which means data stored on the device can be wiped clean and reprogrammed as needed, offering flexibility and reusability. This feature is particularly useful for development and testing environments where code and data frequently change.

For security and data integrity, the chip includes a programmable chip enable and output enable control, which prevents accidental data corruption and ensures that data is accessed only when required. Additionally, the M27C1001-20XF1 is designed to withstand harsh environments and has a wide operating temperature range, making it suitable for industrial and automotive applications where reliability is paramount.

In summary, the STMicroelectronics M27C1001-20XF1 EPROM is a robust, high-capacity memory solution that combines speed, flexibility, and reliability, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess