The M25Q064A13ESE40G is a high-performance 64Mb (megabit) serial Flash memory device designed and manufactured by STMicroelectronics. It is part of the M25Q series, which is known for its reliability and efficiency in a wide range of applications. This particular model is suitable for use in sophisticated electronic devices where storage space and speed are of the essence.
This Flash memory chip operates on a 3V power supply, making it an energy-efficient choice for portable and battery-powered applications. The device supports the standard Serial Peripheral Interface (SPI), as well as Dual SPI and Quad SPI (QSPI) for enhanced data transfer rates, which is crucial for applications requiring fast read and write operations.
With a memory size of 64Mb, the M25Q064A13ESE40G offers ample storage for firmware storage, configuration parameters, or data logging. It boasts a high-speed clock frequency of up to 133MHz in the standard SPI mode and up to 532MHz in the QSPI mode, enabling fast system boot and quick access to data.
The device is designed with flexibility in mind, featuring programmable read-only locking and an advanced write protection mechanism to secure critical data. It also includes a 4KB sector erase option, which allows for efficient memory management and minimizes downtime when updating stored content.
STMicroelectronics has equipped the M25Q064A13ESE40G with a 100,000 program/erase cycles per sector endurance and a data retention period of 20 years, ensuring the longevity and reliability of the stored data. This robustness makes it an excellent choice for industrial, automotive, and IoT applications where long-term data integrity is paramount.
The M25Q064A13ESE40G is available in an 8-contact WSON 6x5mm package, which is designed for surface mounting and is suitable for space-constrained applications. Its compact form factor, combined with its high-speed performance and reliability, makes it an ideal solution for a variety of advanced electronic designs.