EN
  • EN
  • DE

M24C64WDW6TPTSSOP8

Part No M24C64WDW6TPTSSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073459-M24C64WDW6TPTSSOP8
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C64WDW6TPTSSOP8 CAD Model

Description

Product Overview: M24C64WDW6TPTSSOP8

The M24C64WDW6TPTSSOP8 is a high-performance 64-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global leader in semiconductor solutions. This memory device is designed with a focus on advanced data storage solutions, offering a robust and reliable way to store data in a range of electronic applications.

Key Features

  • Memory Size: The device boasts a 64-Kbit capacity, providing ample space for firmware storage, parameter settings, or small application data.
  • Interface: It utilizes the I²C serial interface, ensuring compatibility with a wide variety of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Write Cycle Time: It features a fast write cycle time of 5ms, allowing for quick data updates and minimal delay in write operations.
  • Endurance: The device is rated for one million write cycles, ensuring long-term reliability and data retention for at least 40 years.
  • Package: Housed in a TSSOP8 package, the M24C64WDW6TPTSSOP8 is designed for space-efficient PCB layouts, offering a compact solution without compromising performance.

Applications

The M24C64WDW6TPTSSOP8 is suitable for a multitude of applications where reliable and efficient non-volatile memory storage is essential. It is often used in:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart metering

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M24C64WDW6TPTSSOP8 is manufactured with rigorous standards, ensuring that it meets the demands of the most critical applications. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making integration and development with the M24C64WDW6TPTSSOP8 as seamless as possible for designers and engineers.

Whether you're designing a sophisticated industrial control system or a consumer gadget, the M24C64WDW6TPTSSOP8 from STMicroelectronics offers the reliability, durability, and performance needed to meet the storage requirements of your next project.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess