EN
  • EN
  • DE

M24C32S-FCU6T/T

Part No M24C32S-FCU6T/T
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 32KBIT I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 650 ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number M24C32
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 739654-M24C32S-FCU6T/T
Ultra Librarian 3D Model Ultra Librarian M24C32S-FCU6T/T CAD Model

Description

The M24C32S-FCU6T/T is a 32-Kbit serial EEPROM device from STMicroelectronics, designed with the precision and reliability expected from a leading semiconductor manufacturer. This product is part of the M24C series, which is well-known for its robust storage solutions that cater to a vast range of applications requiring non-volatile memory storage.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage, allowing for the efficient storage of configuration data, calibration constants, and small application logs.
  • Interface: The device operates through an I2C-compatible serial interface, ensuring easy integration into most microcontroller-based systems and facilitating simple communication protocols.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) for efficient data handling and minimal system downtime during memory writes.
  • Operating Voltage Range: A wide range of operating voltage from 1.8 V to 5.5 V, making it suitable for use in various electronic circuits and battery-operated devices.
  • Package: The M24C32S-FCU6T/T comes in an ultra-thin UFDFPN8 package, which is ideal for space-constrained applications.
  • Temperature Range: An industrial temperature range from -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Endurance: High endurance with 1 million write cycles and 40-year data retention, offering a reliable solution for applications that require frequent data updates.

Applications

The M24C32S-FCU6T/T EEPROM is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics: For settings storage in devices such as televisions, radios, and home appliances.
  • Industrial Automation: To store configuration parameters and operational data for machinery and control systems.
  • Automotive Systems: Suitable for use in automotive electronics where long-term data retention and high reliability are critical.
  • Telecommunication Devices: To maintain service provider data and user preferences in modems, routers, and other communication hardware.

In summary, the M24C32S-FCU6T/T is a compact, high-endurance EEPROM solution that offers reliable storage for a multitude of electronic applications. Its robust design and compatibility with serial communication make it a top choice for designers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess