EN
  • EN
  • DE

M24C04WMN6TPSOP8

Part No M24C04WMN6TPSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073449-M24C04WMN6TPSOP8
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C04WMN6TPSOP8 CAD Model

Description

The M24C04-WMN6TP from STMicroelectronics is a 4-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) in a TSSOP8 (Thin Shrink Small Outline Package) format. This high-performance EEPROM is ideal for a wide range of applications where reliable and efficient non-volatile memory storage is essential.

Key Features

  • Memory Size: 4 Kbits (512 x 8) provides sufficient storage for firmware parameters, device configuration, and small data sets.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol for quick and efficient communication with microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient updates to memory contents.
  • Operating Voltage Range: Wide supply voltage range from 2.5V to 5.5V, compatible with various logic levels and suitable for battery-powered devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation under harsh conditions.
  • Package: Compact TSSOP8 package is space-saving and suitable for PCBs with limited real estate.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention.
  • Additional Features: Byte and Page Write (up to 16 bytes) allows for flexible data management.

Applications

The M24C04-WMN6TP EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Portable devices
  • Medical devices

Why Choose M24C04-WMN6TP?

STMicroelectronics' commitment to quality and reliability makes the M24C04-WMN6TP a preferred choice for designers and engineers. Its low-power consumption, robust data retention, and high endurance make it an excellent choice for systems that require frequent or long-term data storage without sacrificing performance or reliability.

For detailed datasheets, technical documents, and support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess