EN
  • EN
  • DE

M24C02-WMN3TP

Part No M24C02-WMN3TP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Package SOP-8
Win Source Part Number 095181-M24C02-WMN3TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C02-WMN3TP CAD Model

Description

STMicroelectronics M24C02-WMN3TP EEPROM

The M24C02-WMN3TP is a high-performance 2 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This compact memory device is part of STMicroelectronics' M24C series and is designed for a wide range of data storage applications where low-power and low-voltage operation are essential. It is particularly suitable for sophisticated industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is crucial.

With an organization of 256 x 8 bits, the M24C02-WMN3TP offers a flexible and efficient storage solution. It operates on a supply voltage range from 2.5V to 5.5V, making it versatile for use in various circuit designs. The device supports a maximum clock frequency of 400 kHz (fast mode) and 100 kHz (standard mode), allowing for rapid data transfer and communication with microcontrollers and other digital systems via the I²C serial bus interface.

This EEPROM features a byte and page write capability of up to 16 bytes, which helps to streamline data management and reduce programming time. The self-timed write cycle with auto-clear is a significant advantage, ensuring data integrity and simplifying the write operation. Furthermore, the M24C02-WMN3TP offers a write cycle endurance of one million cycles and a data retention period of over 40 years, ensuring the longevity and reliability of the stored data.

The M24C02-WMN3TP comes in an 8-pin SOIC package, which is widely used and easy to integrate into various PCB layouts. Its compact form factor and surface-mount design make it an excellent choice for space-constrained applications. Additionally, the device is RoHS compliant and lead-free, meeting modern environmental standards for electronic components.

In summary, the M24C02-WMN3TP from STMicroelectronics is a robust and reliable EEPROM solution that offers excellent performance for a broad range of applications. Its low-power consumption, high endurance, and stable data retention characteristics make it an ideal choice for designers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,910+ $0.0993 $288.9630
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess