EN
  • EN
  • DE

LS404ID

Part No LS404ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 1.5V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 3 mV
Current - Supply 1.3mA
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LS404
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 746889-LS404ID
Ultra Librarian 3D Model Ultra Librarian LS404ID CAD Model

Description

STMicroelectronics LS404ID Precision Quad Operational Amplifier

The LS404ID from STMicroelectronics is a high-grade precision quad operational amplifier that offers an ideal balance of performance features suitable for a wide array of applications in the electronics industry. This device is part of the ST's operational amplifier portfolio, designed to provide low-voltage operation with minimal power consumption, making it perfect for battery-powered devices and energy-saving applications.

Key Features

  • Low input offset voltage: Ensures high accuracy in signal amplification, making it suitable for precision instruments.
  • Low noise level: Provides clean amplification of signals, ideal for audio applications and measurement equipment.
  • Wide supply voltage range: Compatible with various power supplies, enhancing its versatility in different circuit designs.
  • High input impedance: Minimizes the loading effect on the input source, preserving signal integrity.
  • Stable phase margin: Allows for a stable operation over a wide range of frequencies, crucial for control systems and feedback loops.

Applications

The LS404ID is adept at serving in numerous applications, thanks to its precision and stability. It is commonly used in:

  • Sensor signal conditioning: To accurately amplify low-level signals from various types of sensors.
  • Active filtering: To construct high-performance filters for signal processing tasks.
  • Data acquisition systems: As a critical component for precise data measurement and conversion.
  • Analog front-ends: To ensure the integrity of analog signals before digital conversion.
  • Professional audio equipment: Offering low noise and high fidelity required in studio and stage equipment.

Package and Quality

The LS404ID operational amplifier is offered in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. STMicroelectronics is committed to high standards of quality, and this product complies with their rigorous testing and validation protocols, ensuring reliable performance for critical applications.

Overall, the LS404ID is a versatile and reliable choice for designers seeking a precision operational amplifier that combines low power consumption with high accuracy and stability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4054 $60.1350
59+ $1.9737 $116.4483
91+ $1.9120 $173.9920
125+ $1.8503 $231.2875
162+ $1.7886 $289.7532
217+ $1.6036 $347.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess