EN
  • EN
  • DE

LPS33WTR

Part No LPS33WTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description MEMS PRESSURE SENSOR: 260-1260 H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute - 24 b LGA
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package LGA
Case / Package 10-CCLGA (3.3x3.3)
Family Name LPS33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18470-1, 497-18470-6, 497-18470-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923729-LPS33WTR
Ultra Librarian 3D Model Ultra Librarian LPS33WTR CAD Model

Description

The LPS33WTR is a state-of-the-art water-resistant barometric pressure sensor from STMicroelectronics, designed to bring high-precision atmospheric pressure data to a wide range of applications. This compact sensor is an essential component for enhancing the performance and reliability of consumer electronics, weather stations, and IoT devices that require accurate pressure measurements even in challenging environmental conditions.

Key Features

  • Pressure Range: The LPS33WTR operates within a pressure range of 260 to 1260 hPa, making it suitable for a variety of applications, from high-altitude weather monitoring to underwater devices.
  • High Accuracy: With a precision of ±0.1 hPa, the sensor can detect even the slightest changes in atmospheric pressure, which is crucial for applications such as GPS navigation and weather forecasting.
  • Water-Resistant Design: The sensor is encapsulated in a water-resistant package, ensuring that it can withstand exposure to moisture and operate effectively in wet conditions or submerged environments.
  • Temperature Compensation: An embedded temperature compensation feature ensures that pressure readings remain accurate across a wide temperature range, enhancing the sensor's versatility.

Technical Specifications

  • Supply Voltage: 1.7 to 3.6 V
  • Interface: I²C and SPI digital output interfaces for easy integration with microcontrollers and other digital systems.
  • Size: Ultra-compact, it comes in a 3.3 x 3.3 x 2.9 mm package, ideal for space-constrained applications.
  • Power Consumption: Low-power operation with a power-down mode for battery-powered devices.

Applications

The LPS33WTR is a versatile sensor that can be used in a broad range of applications, including:

  • Smartphones and tablets
  • GPS devices
  • Weather stations
  • Sports watches and fitness trackers
  • Home automation and smart HVAC systems
  • Underwater devices and diving equipment

With its robust design and precise measurement capabilities, the LPS33WTR from STMicroelectronics is an ideal choice for developers and manufacturers who need reliable pressure sensing in demanding or water-exposed environments.

You May Also Be Interested in

Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1588 $72.1588
2+ $59.2073 $118.4146
3+ $57.3570 $172.0710
4+ $55.5068 $222.0272
5+ $53.6566 $268.2830
7+ $48.1059 $336.7413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess