EN
  • EN
  • DE
  • IT

2SMPP03

Part No 2SMPP03
Manufacturer Omron
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE -50-50 KPA PCB / Pressure Sensor ±7.25PSI (±50kPa) Compound Male - 0.1" (2.59mm) Tube -43 mV ~ 42 mV 6-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Applications Board Mount
Pressure Type Compound
Operating Pressure ±7.25PSI (±50kPa)
Output Type Analog Voltage
Output -43 mV ~ 42 mV
Accuracy ±0.5%
Port Size Male - 0.1" (2.59mm) Tube
Port Style Barbless
Termination Style Gull Wing
Maximum Pressure -11.6PSI ~ 17.4PSI (-80kPa ~ 120kPa)
Temperature Range - Operating -10°C ~ 100°C
Case / Package 6-SMD Module
Base Product Number 2SMPP
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 2SMPP-03,2266-2SMPP03,Z3639
Standard Package 112
Win Source Part Number 1336490-2SMPP03
Ultra Librarian 3D Model Ultra Librarian 2SMPP03 CAD Model

Description

Omron 2SMPP03 is a pressure sensor/transducer component intended for designs that need pressure detection, monitoring, or control in compact electronic systems. Components in this category are commonly evaluated for industrial controls, fluid or air management, instrumentation, appliance platforms, and embedded sensing assemblies where stable signal acquisition is important to overall system performance. For engineers and sourcing teams, 2SMPP03 is best positioned as a specialized sensing part to review when maintaining existing designs, qualifying alternates, or planning new builds that require manufacturer-backed pressure sensing solutions from Omron. Lifecycle status for this part is currently information not available, so design teams should confirm current production status directly with Omron or an authorized distributor before committing to long-term procurement. RoHS compliance information is also not available from the provided data, and engineers should verify the latest environmental compliance details using official datasheets, declarations, or manufacturer compliance documentation.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5789 $50.3679
27+ $3.7571 $101.4417
42+ $3.6397 $152.8674
57+ $3.5223 $200.7711
74+ $3.4049 $251.9626
99+ $3.0526 $302.2074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess