EN
  • EN
  • DE

LNBTVS6-221S

Part No LNBTVS6-221S
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22V
Max Clamping Voltage 32V
Peak Pulse Current(Ippm) 500A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 019704-LNBTVS6-221S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS6-221S CAD Model

Description

Introducing the LNBTVS6-221S from STMicroelectronics

The LNBTVS6-221S is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. Manufactured by the renowned STMicroelectronics, a leader in semiconductor solutions, this device is engineered to safeguard low-voltage applications by clamping unwanted high-voltage pulses to a tolerable level.

Key Features

  • Low Clamping Voltage: The LNBTVS6-221S offers a low clamping voltage, ensuring that the protected circuitry is exposed to minimal stress during transient conditions.
  • High Surge Capability: With its robust surge capability, this TVS diode can withstand significant transient events, providing reliable protection against voltage spikes.
  • Low Leakage Current: The device features a low leakage current, which results in minimal power loss when the TVS is in standby mode, thereby enhancing the overall efficiency of the application.
  • Fast Response Time: The LNBTVS6-221S reacts quickly to transient events, ensuring that the sensitive components are shielded promptly.
  • Low Capacitance: The component is designed with low capacitance, making it suitable for high-frequency applications where signal integrity is crucial.

Applications

The LNBTVS6-221S is versatile and can be used in a wide range of applications, including:

  • Telecommunications systems
  • Computing platforms
  • Consumer electronics
  • Industrial control systems
  • Power supply protection

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The LNBTVS6-221S is no exception, as it is produced with stringent quality control measures. It complies with the ISO 9001 Quality Management System, ensuring that each device meets the highest standards of reliability and performance.

Environmental Compliance

The LNBTVS6-221S is designed with environmental considerations in mind. It is RoHS compliant and free from hazardous substances, reflecting STMicroelectronics' dedication to not only protecting electronic circuits but also preserving the environment.

Overall, the LNBTVS6-221S from STMicroelectronics represents a compact, efficient, and reliable solution for protecting sensitive electronic equipment from voltage transients. Its robust design and superior performance make it an ideal choice for designers looking to enhance the durability and longevity of their systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9570 $52.6350
130+ $0.7853 $102.0890
200+ $0.7607 $152.1400
275+ $0.7362 $202.4550
355+ $0.7117 $252.6535
475+ $0.6380 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess