Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-PowerSO
Win Source Part Number 038001-LNBP10SP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP10SP-TR CAD Model

Description

The LNBP10SP-TR from STMicroelectronics is a monolithic integrated circuit designed to address the needs of modern satellite set-top box (STB) units and Low Noise Block (LNB) converters. This advanced IC is tailored to provide both the controlled supply voltage and the DiSEqC™ 2.x communication interface required for LNB modules in digital satellite equipment.

Key Features

  • Integrated Step-Up Converter: The LNBP10SP-TR features a built-in step-up DC-DC converter, enabling it to supply the LNB with a selectable output voltage of either 13V or 18V, accommodating both vertical and horizontal polarization signals.
  • High Efficiency: Its design is optimized to provide high efficiency, ensuring minimal power loss during operation and reducing the overall power consumption of the satellite system.
  • DiSEqC™ 2.x Compliant: The device supports DiSEqC™ 2.x communication protocol, allowing for bi-directional communication between the STB and the LNB, enabling advanced control and monitoring features.
  • Overcurrent and Overtemperature Protection: The LNBP10SP-TR is equipped with protection features to safeguard against overcurrent and overtemperature conditions, enhancing the reliability and longevity of the application.
  • Low Drop Post Regulator: The inclusion of a low drop post regulator ensures stable operation even under varying load conditions and input voltages.
  • Tone Detection and Shaping: It can detect and shape the 22 kHz tone signal used in satellite systems to switch between different bands and satellites.

Applications

The LNBP10SP-TR is ideally suited for use in a variety of satellite receiver systems. It is commonly deployed in:

  • Satellite set-top boxes
  • LNB power supply units
  • Direct broadcast satellite (DBS) applications
  • Multi-switch systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LNBP10SP-TR is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding satellite communication environments. The device is available in a compact package, making it suitable for space-constrained applications while providing robust functionality and performance.

You May Also Be Interested in

STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.8920
ECAD model for LT1580IQ#PBF
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
Lowest to $0.8172
ECAD model for LP2994MX
STMicroelectronics
Need more? Email Us
ECAD model for LNBP15A
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $1.6001
ECAD model for LNBP15SP
STMicroelectronics
IC CONTROL/LNB SUPP DL 36PWRSOIC
Lowest to $7.5051
ECAD model for LNBH221PD-TR
STMicroelectronics
IC CONTROL/LNB SUPPLY 20PWRSOIC
Lowest to $54.8383
ECAD model for LNBH21PD
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
STMicroelectronics
IC LNB SUPPLY & CONTROL SPAK-7
Lowest to $6.7947
ECAD model for LNBP8K7-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention