EN
  • EN
  • DE

LMX358IDT

Part No LMX358IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 27nA
Voltage - Input Offset 4mV
Operating Supply Current 130μA
Channel Output Current 70mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 019685-LMX358IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX358IDT CAD Model

Description

The LMX358IDT is a high-performance, dual operational amplifier (op-amp) produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable integrated circuits. This particular component is designed to offer a perfect balance between cost-effectiveness and technical proficiency, making it suitable for a wide range of applications in consumer, industrial, and automotive electronics.

Key Features

  • Low Power Consumption: The LMX358IDT is optimized for low-voltage operations and conserves power, making it ideal for battery-powered devices.
  • High Gain Bandwidth: With a stable gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring versatility in different signal processing tasks.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which enhances the dynamic range and is especially beneficial in low-voltage applications.
  • Low Input Offset Voltage: The precision of the LMX358IDT is underlined by its low input offset voltage, which reduces error in amplification and improves overall system accuracy.
  • Wide Operating Temperature Range: It is designed to function reliably over a broad temperature range, making it suitable for harsh environments.

Applications

The versatile nature of the LMX358IDT allows it to be used in a multitude of applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Audio processing
  • Battery-powered and portable devices
  • Automotive electronics
  • Medical instrumentation

Technical Specifications

The LMX358IDT comes in a small 8-pin SOIC package, which is ideal for compact designs. It operates over a supply voltage range of 2.7V to 6V, and the extended temperature range from -40°C to +125°C ensures performance under extreme conditions. The device also features an ESD (electrostatic discharge) protection level of 2 kV HBM (Human Body Model), which safeguards against unexpected electrical spikes during handling and operation.

Conclusion

With its robust feature set and adaptability, the LMX358IDT from STMicroelectronics is a strategic choice for designers looking to enhance the efficiency and performance of their electronic systems. Whether it's for precision amplification in industrial settings or for portable consumer devices, this dual operational amplifier stands out as a reliable and cost-effective solution.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6939 $58.9815
205+ $0.5694 $116.7270
315+ $0.5516 $173.7540
435+ $0.5338 $232.2030
560+ $0.5161 $289.0160
750+ $0.4627 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess