EN
  • EN
  • DE

LMV821IYLT

Part No LMV821IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.9V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 60nA
Voltage - Input Offset 3.5mV
Current - Supply 300μA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series LMV821
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800915-LMV821IYLT
Ultra Librarian 3D Model Ultra Librarian LMV821IYLT CAD Model

Description

The LMV821IYLT from STMicroelectronics is a high-performance, low-power operational amplifier that offers a perfect balance between speed and energy efficiency. Designed with precision applications in mind, this operational amplifier is ideal for battery-powered devices, portable equipment, and other applications where power conservation is critical.

Key Features

  • Low Voltage Operation: The LMV821IYLT operates at a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of low voltage applications.
  • Low Power Consumption: With a quiescent current of just 145µA, this op-amp is designed for energy-sensitive circuits, helping to prolong battery life in portable devices.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 5.5MHz, ensuring good dynamic response for a wide range of applications.
  • Rail-to-Rail Output: The LMV821IYLT provides rail-to-rail output swing, which maximizes the dynamic range, especially useful when operating at lower supply voltages.
  • Extended Temperature Range: It operates within an extended temperature range from -40°C to +125°C, making it reliable in a wide range of environmental conditions.

Applications

The versatility of the LMV821IYLT allows it to be used in numerous applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog-to-digital converter (ADC) buffer
  • Active filters
  • Medical instrumentation
  • Audio applications

Package Information

The LMV821IYLT comes in a compact 5-lead SOT-23 package, which is suitable for space-constrained applications. The small footprint of this package allows for high-density mounting on PCBs, making it an excellent choice for miniaturized electronic assemblies.

Conclusion

STMicroelectronics' LMV821IYLT operational amplifier is a reliable and efficient solution for designers looking to optimize their power-sensitive applications without compromising on performance. With its low power consumption, high bandwidth, and rail-to-rail output, the LMV821IYLT is a versatile component that enhances the performance of a wide range of electronic products.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess