STMicroelectronics LM2904AYDT: A Versatile Dual Operational Amplifier
The LM2904AYDT is a high-quality dual operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the LMx904 series and is specifically engineered to offer excellent performance in a wide array of electronic applications. With its low-power consumption and stable operation, the LM2904AYDT is an ideal choice for battery-powered devices, industrial equipment, and consumer electronics.
The device is characterized by a low input offset voltage and a common-mode input voltage range that extends to ground, making it exceptionally suitable for direct sensing near the ground. Additionally, the LM2904AYDT can operate at power supply voltages ranging from 3V to 32V (or ±1.5V to ±16V in a split supply configuration), providing flexibility in various circuit designs.
Key Features:
- Low input offset voltage: Ensures high accuracy in signal amplification.
- Wide supply voltage range: 3V to 32V (single supply) or ±1.5V to ±16V (split supply).
- Common-mode input voltage range includes ground: Ideal for ground sensing applications.
- Low power consumption: Suitable for battery-operated devices.
- Large output voltage swing: Provides maximum possible dynamic range.
- Internal frequency compensation: Ensures stability without external components.
- Differential input voltage range equal to the power supply voltage: Allows for a wide range of input signals.
The LM2904AYDT is supplied in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device also features short-circuit protection and is designed to be immune to latch-up, enhancing its reliability and robustness in complex electronic systems.
Applications for the LM2904AYDT are diverse and include sensor interfaces, battery chargers, power supplies, automotive electronics, and many other circuits where a reliable and efficient operational amplifier is required. Its combination of features makes it a versatile component that can be effectively used in both analog and digital circuits.
With STMicroelectronics' commitment to quality and performance, the LM2904AYDT stands out as a dependable choice for designers seeking a dual operational amplifier that offers both versatility and efficiency.