EN
  • EN
  • DE

LM211N

Part No LM211N
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR ADJ 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 6mA
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 037297-LM211N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM211N CAD Model

Description

The LM211N is a versatile voltage comparator from STMicroelectronics that is designed to offer precision and reliability for a wide range of applications. This device features a single comparator that is capable of comparing two voltages and providing a digital output to indicate which voltage is higher. It is commonly used in level shifting, signal conversion, and various forms of analog to digital interfacing.

Key Features

  • Wide Supply Voltage Range: The LM211N operates from a single supply voltage ranging from 5V to 30V, or a dual supply voltage of ±15V, making it adaptable to a variety of circuits and applications.
  • Low Input Bias Current: The device offers a low input bias current, thereby reducing errors in high impedance circuit designs and ensuring greater accuracy.
  • High Input Voltage Range: This comparator is designed to handle input voltage levels significantly higher than the supply voltage, which is a critical feature for many industrial applications.
  • Differential Input Voltage Range: The LM211N can handle a wide differential input voltage range equal to the power supply voltage, offering flexibility in handling various signal levels.
  • Output Compatibility: The output can be connected to other TTL or MOS logic and can drive loads referenced to ground, VCC+, or VCC-.
  • Response Time: With a typical response time of 200 ns, the LM211N provides quick and reliable performance for applications requiring fast switching.

Applications

The LM211N is suitable for a multitude of electronic applications. It is commonly found in logic systems, time-delay circuits, and simple analog to digital converters. Its robust design also makes it ideal for use in harsh industrial environments, where reliable operation under a broad range of conditions is necessary. Additionally, it is used in level detectors, pulse generators, and various types of oscillators.

Package Details

The device is encapsulated in a standard 8-pin DIP (Dual In-line Package) that is easy to integrate into both through-hole and surface-mounted technology (SMT) designs. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess