EN
  • EN
  • DE

LM124DT

Part No LM124DT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018655-LM124DT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM124DT CAD Model

Description

The LM124DT from STMicroelectronics is a quintessential component in the realm of precision operational amplifiers, designed to cater to a wide array of applications ranging from conventional analog circuits to sophisticated feedback control systems. This versatile op-amp comes in a compact SO-14 package, making it suitable for space-constrained applications while still providing robust performance.

Key Features

  • Quad Operational Amplifier: The LM124DT integrates four independent op-amp units, allowing for multiple signal processing tasks within a single chip.
  • Low Power Consumption: Engineered for efficiency, this device maintains a balance between performance and power usage, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Supply Range: It operates over a broad supply voltage range from 3V to 30V for single supply or ±1.5V to ±15V for dual supply configurations, providing flexibility in various circuit designs.
  • Input Offset Voltage: The LM124DT is characterized by a low input offset voltage, which minimizes errors in signal amplification and ensures high accuracy in measurement and control systems.
  • Input Common-Mode Voltage Range: Includes ground, making it suitable for direct sensing near ground.
  • Phase Compensation: It is internally compensated to ensure stable operation for all feedback configurations.

Applications

The LM124DT is a versatile component that can be utilized in a diverse set of applications such as:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Analog Circuits
  • All Forms of Analog Signal Processing
  • Control Systems and Feedback Loops

Reliability and Quality

STMicroelectronics commits to high standards of quality and reliability. The LM124DT is no exception, built to meet stringent requirements, ensuring consistent performance and durability across various environmental conditions.

Conclusion

With its combination of features, the LM124DT operational amplifier stands out as a practical choice for designers looking for a reliable, high-performance solution for their analog signal processing needs. Its low power consumption, wide supply voltage range, and integrated quad amplifiers make it a versatile and valuable component in any electronic system design.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8308 $51.2624
67+ $1.5022 $100.6474
104+ $1.4553 $151.3512
143+ $1.4083 $201.3869
184+ $1.3614 $250.4976
246+ $1.2205 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess