EN
  • EN
  • DE

LFTVS10-1F3

Part No LFTVS10-1F3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8VWM 13VC 4FLIPCHIP / 13V Clamp 1A (8/20μs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series LFTVS, TRANSIL™
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 13V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Mounting Type Surface Mount
Package / Case 4-UFBGA, FCBGA
Supplier Device Package 4-FlipChip (0.77x0.77)
Base Product Number LFTVS10
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 877060-LFTVS10-1F3
Ultra Librarian 3D Model Ultra Librarian LFTVS10-1F3 CAD Model

Description

The LFTVS10-1F3 from STMicroelectronics is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This robust component is a crucial part of any circuit where reliable protection is paramount, such as in telecommunications, automotive, industrial, and consumer electronic applications.

Key Features

  • Stand-off Voltage: The LFTVS10-1F3 offers a stand-off voltage of 10V, providing a reliable barrier against transient events up to this threshold.
  • Peak Pulse Power: With a peak pulse power of 1500W (10/1000μs), this device can handle significant power spikes, ensuring the safety and longevity of your electronic components.
  • Low Clamping Voltage: The low clamping voltage ensures that any excess voltage is quickly suppressed, minimizing the risk of damage to the protected circuit.
  • Fast Response Time: Designed for quick response, the LFTVS10-1F3 reacts to overvoltage events in picoseconds, providing immediate protection against electrical transients.
  • Low Leakage Current: It features a low leakage current, reducing power loss and ensuring efficient operation in standby mode.
  • Package: The device is available in a molded JEDEC SMB package, offering a compact footprint for space-constrained applications.

Applications

The LFTVS10-1F3 is ideal for a variety of applications where transient voltage protection is necessary. It can be used in:

  • Telecommunication systems such as base stations, VoIP equipment, and modems
  • Automotive electronics including ECUs, GPS systems, and entertainment systems
  • Industrial controls, sensors, and PLCs
  • Consumer electronics like personal computers, TVs, and gaming consoles
  • Power supply units and voltage regulator modules

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The LFTVS10-1F3 is manufactured to stringent standards, ensuring reliable performance and resilience in the face of challenging electrical environments. By choosing the LFTVS10-1F3, you are selecting a product from a trusted leader in electronic components that is designed to provide the highest level of protection for your sensitive electronic devices.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess