EN
  • EN
  • DE

LF253N

Part No LF253N
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 296538-LF253N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF253N CAD Model

Description

The LF253N from STMicroelectronics is a high-performance, low-power operational amplifier that is part of the LFx5x series. This dual operational amplifier is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • JFET Input: The LF253N features a JFET input stage which ensures high input impedance and a low input bias current. This is particularly advantageous for applications where input signal preservation is critical.
  • Low Power Consumption: With its focus on power efficiency, the LF253N consumes minimal power, thus extending the battery life of portable devices and reducing power costs in wired systems.
  • Wide Bandwidth: The device offers a wide bandwidth, providing excellent dynamic response, which is essential for audio processing, telecommunications, and other applications requiring high-speed signal conditioning.
  • High Slew Rate: A high slew rate ensures that the output can change rapidly in response to input signal changes, making the LF253N suitable for fast-operating circuits and high-frequency applications.
  • Low Distortion: The operational amplifier is designed to have low harmonic distortion, which is critical for maintaining signal integrity in audio and instrumentation applications.

Applications

The LF253N is versatile and can be used in various applications, including:

  • Audio processing circuits
  • Analog filters
  • Data acquisition systems
  • Instrumentation
  • Active filters and oscillators
  • Voltage followers and buffers
  • Integrators and differentiators

Package and Quality

The LF253N is offered in a standard 8-pin DIP package, ensuring easy integration into a wide range of circuit designs. STMicroelectronics is committed to high-quality standards, and the LF253N operational amplifier is no exception. It is manufactured to meet strict industry standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess