EN
  • EN
  • DE

LE93C46M1-TE-L

Part No LE93C46M1-TE-L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 78568-LE93C46M1-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE93C46M1-TE-L CAD Model

Description

STMicroelectronics LE93C46M1-TE-L EEPROM

The LE93C46M1-TE-L is a high-performance, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by STMicroelectronics. This device is particularly designed for applications that require data storage and retrieval with high reliability and endurance. It is an ideal choice for a wide range of industrial, automotive, and consumer electronics where the integrity of data is of utmost importance.

This EEPROM operates on a wide voltage range of 2.5V to 5.5V, making it suitable for systems that experience fluctuations in power supply. It also features a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime. The LE93C46M1-TE-L is organized as 64 x 16-bit, providing a flexible data storage solution that can be tailored to specific application needs.

The device supports a bidirectional serial data bus and a Serial Peripheral Interface (SPI) that ensures easy integration into most microcontroller-based systems. This interface allows for seamless communication with other components in a system, simplifying design complexity and reducing time to market.

STMicroelectronics has equipped the LE93C46M1-TE-L with a robust set of features to enhance performance and reliability. It includes a hardware write protection mechanism to prevent accidental data alteration, and a high endurance of 1 million write cycles per byte, which guarantees a long operational lifespan. Additionally, the EEPROM offers a data retention period of 40 years, ensuring that data remains secure over extensive periods.

For ease of implementation, the LE93C46M1-TE-L is available in an 8-lead Mini SO8 package. This compact footprint allows for efficient use of board space without compromising on functionality. The device also meets the stringent requirements of the industrial temperature range, operating between -40°C to 85°C, which ensures reliable performance under extreme conditions.

In summary, the STMicroelectronics LE93C46M1-TE-L EEPROM is a durable, versatile, and reliable component that offers a wealth of features for data storage applications where endurance and data integrity are paramount.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $3.1721
Conexant Systems
Lowest to $5.0427

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess