EN
  • EN
  • DE

LD59100PUR

Part No LD59100PUR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG LINEAR POS ADJ 1A 8DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.192V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.5V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 280 µA
PSRR 78dB ~ 58dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LD59100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-17770-1,497-17770-2,497-17770-6
Standard Package 3,000
Win Source Part Number 969970-LD59100PUR
Ultra Librarian 3D Model Ultra Librarian LD59100PUR CAD Model

Description

The LD59100PUR from STMicroelectronics is a high-performance, low-dropout voltage regulator specially designed for applications requiring a highly stable and clean power supply. This efficient device is capable of delivering a continuous output current of up to 1 A with an input voltage range of 1.5 V to 5.5 V, making it a versatile choice for a wide range of electronic circuits and systems.

Key Features

  • High Output Current: Capable of providing up to 1 A of continuous output current.
  • Low-Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Wide Input Voltage Range: Operates with input voltages from 1.5 V to 5.5 V, accommodating various power sources.
  • Stable Output: Delivers a stable and regulated output voltage, critical for sensitive electronic components.
  • Adjustable Output: Users can set the output voltage from 0.8 V to VIN, with external resistors, to match specific requirements.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Current Limiting: Built-in current limit function helps prevent damage from overcurrent conditions.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low power consumption when in standby.
  • Package: Available in a compact DFN6 (3x3 mm) package, suitable for space-constrained applications.

Applications

The LD59100PUR is a versatile component that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Wireless communication systems
  • Power management for IoT devices
  • Consumer electronics
  • Automotive applications

With its precision output voltage and high reliability, the LD59100PUR is an excellent choice for designers looking to enhance the performance and stability of their power supply solutions. Its robust feature set ensures that it can meet the rigorous demands of modern electronic devices.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7968 $51.7920
155+ $0.6538 $101.3390
240+ $0.6334 $152.0160
330+ $0.6129 $202.2570
425+ $0.5925 $251.8125
565+ $0.5312 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess