The LD10860DT25TR is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This LDO is engineered to deliver a stable and precise 2.5V output voltage, making it an ideal choice for sensitive electronic applications that require a consistent power supply.
Key Features
- Output Voltage: Provides a fixed output voltage of 2.5V, which is essential for maintaining the reliability of the electronic circuitry.
- Low Dropout: The LD10860DT25TR boasts a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
- Current Capacity: Capable of supplying up to 1.5A of continuous output current, this LDO can support a wide range of power requirements.
- Thermal Protection: Comes with built-in thermal shutdown protection that safeguards the device from overheating, enhancing its durability and reliability.
- Package: Available in a DPAK (TO-252) package, the LD10860DT25TR is designed for easy integration into various circuit designs with its compact footprint.
Applications
The LD10860DT25TR is versatile and can be used in multiple applications. It is particularly suited for:
- Consumer Electronics: Ideal for powering sensitive microcontrollers, memory, and other digital circuits in devices like smartphones, tablets, and cameras.
- Industrial Systems: Reliable voltage regulation for automation controllers, sensors, and other industrial equipment that demands consistent power.
- Automotive Applications: Suitable for in-car electronics that require stable power supply under variable conditions.
- Telecommunication: Provides the necessary voltage stability for network devices, RF applications, and other communication equipment.
Ordering Information
The LD10860DT25TR is available for order with the part number LD10860DT25TR, packaged in tape and reel format for automated assembly processes. For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team.