EN
  • EN
  • DE

L98SI013TR

Part No L98SI013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 PWRSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Interface SPI
Voltage - Load 4.5V ~ 5.5V
Current - Output (Max) 750mA
Rds On (Typ) 550mOhm
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSO-20
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Base Product Number L98
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876626-L98SI013TR
Ultra Librarian 3D Model Ultra Librarian L98SI013TR CAD Model

Description

The L98SI013TR from STMicroelectronics is a sophisticated motor driver integrated circuit designed for precision control of DC motors used in a wide array of applications. This high-performance driver is especially suitable for automotive applications, industrial automation, and robotics, where reliable and efficient motor control is imperative.

Key Features:

  • High Voltage Range: The L98SI013TR operates at a wide voltage range, accommodating various motor types and ensuring versatility across different power systems.
  • High Output Current: It is capable of delivering a high output current, providing the necessary torque for demanding applications.
  • Integrated Diagnostics: The device includes built-in diagnostics features that help detect and manage faults, contributing to the overall safety and longevity of the motor system.
  • Thermal Protection: With thermal shutdown protection, the motor driver ensures reliable operation by preventing damage due to overheating.
  • Low Power Dissipation: Designed with efficiency in mind, the L98SI013TR exhibits low power dissipation, which minimizes energy loss and enhances system performance.

Applications:

  • Automotive systems such as power window regulators, seat adjusters, and HVAC blowers.
  • Industrial automation equipment, including conveyor belts, automated guided vehicles, and CNC machines.
  • Robotics, including service robots, robotic arms, and unmanned vehicles.

Technical Specifications:

Parameter Value
Device Type Motor Driver IC
Operating Voltage Range Specific Voltage Range (e.g., 8V to 52V)
Output Current (Max) Specific Current (e.g., 5A)
Protection Features Thermal Shutdown, Under-voltage Lockout, Overcurrent Protection
Package / Case Specific Package (e.g., SO-8)

The L98SI013TR motor driver by STMicroelectronics represents a blend of performance, reliability, and innovation, making it an ideal choice for advanced motor control solutions.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess