EN
  • EN
  • DE

L9524C-TR

Part No L9524C-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Power Switch Hi Side Automotive 24-Pin SO T/R / IC CTRL GLOW PLUG SYSTEM 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Glow Plug Control
Operating Supply Current 5mA
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 018427-L9524C-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L9524C
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L9524C-TR CAD Model

Description

The L9524C-TR from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding requirements of automotive applications. This high-performance IC is an essential component in modern vehicles, providing reliable and efficient power management solutions.

Key Features

  • Voltage Regulation: The L9524C-TR excels in maintaining stable voltage levels to various automotive subsystems, ensuring consistent performance even under fluctuating power conditions.
  • Power Sequencing: With its advanced power sequencing capabilities, this IC can control the order in which different system components are powered on or off, protecting sensitive electronics from potential damage caused by voltage spikes.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thereby enhancing the overall longevity and reliability of the system.
  • Low Standby Current: It is designed to have a low standby current, which is crucial for reducing battery drain, especially in scenarios where the vehicle's engine is off but some electronic systems remain active.

Applications

The L9524C-TR is primarily used in automotive environments and is suitable for a variety of applications such as:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L9524C-TR is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under harsh conditions. The IC is also designed with a robust fail-safe mechanism, providing additional security and peace of mind for automotive manufacturers and end-users alike.

Package and Availability

The L9524C-TR comes in a tape and reel package, facilitating efficient assembly during the manufacturing process. It is available through various distributors, making it easily accessible for mass production or prototype development.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0960 $61.1520
28+ $4.1813 $117.0764
43+ $4.0506 $174.1758
59+ $3.9200 $231.2800
77+ $3.7893 $291.7761
102+ $3.3973 $346.5246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess