EN
  • EN
  • DE

L9396

Part No L9396
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC MULT6IPLE PWR SUPPLY 64LQFP  /  Automotive PMIC 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Series #6, Buchanan
Package Tray
Applications Automotive
Voltage - Supply 4.5V ~ 19V
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number L9396
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 960
Win Source Part Number 1222307-L9396
Ultra Librarian 3D Model Ultra Librarian L9396 CAD Model

Description

STMicroelectronics Product L9396 Overview

The L9396 from STMicroelectronics is a high-performance automotive door actuator driver designed to meet the rigorous demands of modern vehicle door control systems. This innovative component is engineered to provide reliable and efficient control of door locks, mirrors, and other actuator-driven mechanisms within the automotive environment.

Key Features

  • Multiple Output Channels: The L9396 includes multiple output channels capable of driving a variety of loads, offering flexibility for various door actuator configurations.
  • High Voltage Capability: With the ability to handle high voltage operations, the L9396 ensures compatibility with automotive power systems and enhances the robustness of door actuator functions.
  • Integrated Protection Features: The device comes with built-in protection features such as overcurrent, overtemperature, and short-circuit protection, ensuring the safety and longevity of the component and the systems it controls.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of system performance, aiding in the quick identification and resolution of any issues.

Applications

The L9396 is ideal for a wide range of automotive applications, including:

  • Power door locks
  • Power mirrors
  • Other automotive actuator-driven systems

Technical Specifications

The L9396 boasts a variety of technical specifications designed to fulfill automotive requirements:

  • Operating voltage range suitable for automotive environments
  • Multiple high-side and low-side driver outputs
  • Load dump protection
  • Thermal shutdown with auto-restart

STMicroelectronics' commitment to innovation and quality is evident in the L9396, making it a reliable choice for automotive manufacturers and system integrators looking to enhance the functionality and safety of vehicle door systems. The integration of this driver into a vehicle's electronic architecture helps to streamline door operations, offering an optimal balance of performance and protection.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0947 $56.7576
18+ $5.8213 $104.7834
27+ $5.6394 $152.2638
37+ $5.4575 $201.9275
48+ $5.2756 $253.2288
64+ $4.7298 $302.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess