EN
  • EN
  • DE

L6599ATDTR

Part No L6599ATDTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVRTR CTRLR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 018301-L6599ATDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6599ATDTR CAD Model

Description

The L6599ATDTR from STMicroelectronics is a sophisticated resonant controller IC designed for high-efficiency, high-density power supply systems. This advanced controller is specifically engineered to facilitate the design of resonant converters in a zero-voltage switching (ZVS) topology, which is ideal for applications requiring minimized electromagnetic interference (EMI) and maximized efficiency, such as flat-panel televisions, high-end ac-dc adapters, and power supplies for servers and telecommunications equipment.

Featuring an integrated high-voltage startup source, the L6599ATDTR ensures a quick and lossless startup sequence, conserving energy and extending the power supply's lifespan. Its built-in error amplifier and oscillator with adjustable frequency setpoint allow for precise control of the output, ensuring stable operation under varying load conditions.

One of the key attributes of the L6599ATDTR is its ability to operate in burst mode, which significantly reduces power consumption at light load, thereby enhancing the overall efficiency of the power supply. Moreover, the device is equipped with several protection features, including overload and short-circuit protection, to ensure the safety and reliability of the power system.

The L6599ATDTR also includes a soft-start function that limits inrush current during startup, contributing to the longevity of the power components. The IC's frequency modulation capability helps to spread the EMI, further reducing interference with other electronic devices.

This controller IC is housed in a compact SO-16N package, making it suitable for space-constrained applications. The L6599ATDTR operates over a wide supply voltage range and can handle high-temperature environments, which is a testament to its robustness and versatility in various operating conditions.

In summary, the L6599ATDTR resonant controller from STMicroelectronics is a feature-rich solution that provides designers with the flexibility and performance required to create efficient, reliable, and high-performance power systems for a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7418 $51.9260
165+ $0.6087 $100.4355
255+ $0.5897 $150.3735
355+ $0.5706 $202.5630
455+ $0.5516 $250.9780
610+ $0.4946 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess