EN
  • EN
  • DE

L6591TR

Part No L6591TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM PROG CM HV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 14V
Supply Voltage - Operating 8.7 V to 22 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 038578-L6591TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6591TR CAD Model

Description

The L6591TR from STMicroelectronics is a cutting-edge resonant controller IC specifically designed for high-efficiency, high-density power supply systems. This controller is ideal for Zero-Voltage Switching (ZVS) or Zero-Current Switching (ZCS) applications, making it an excellent choice for designers looking to optimize power conversion in a variety of electronic products.

Key Features

  • High-Voltage Capability: The L6591TR operates at a high voltage of up to 600V, providing a robust solution for managing power in systems with high voltage requirements.
  • Resonant Operation: It supports resonant topologies, which can lead to reduced electromagnetic interference (EMI) and increased efficiency compared to traditional hard-switched converters.
  • Frequency Modulation: The device offers frequency modulation for a softer EMI and an adjustable operating frequency, which allows fine-tuning for optimal system performance.
  • Burst-Mode Operation: Its burst-mode operation ensures high efficiency at light loads, making it an energy-saving solution for applications that experience variable demand.
  • Protection Features: The L6591TR is equipped with a comprehensive set of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under a wide range of conditions.

Applications

The versatility of the L6591TR makes it suitable for a broad range of applications, particularly where power efficiency and space constraints are critical. Common applications include:

  • Flat-panel televisions and monitors
  • High-density power adapters
  • Offline power supplies for servers and telecom systems
  • LED lighting systems

Additional Information

The L6591TR is offered in a compact package, making it an ideal choice for space-constrained applications. It is designed to work seamlessly with other STMicroelectronics power management products, providing a complete solution for advanced power supply designs. The device's high level of integration simplifies circuit design and helps reduce external component count, leading to cost-effective and reliable power supply units.

For detailed technical specifications, application notes, and support resources, please refer to the official STMicroelectronics website or contact their customer support for further assistance.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1590 $51.5900
24+ $4.2330 $101.5920
37+ $4.1008 $151.7296
51+ $3.9685 $202.3935
66+ $3.8362 $253.1892
88+ $3.4394 $302.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,437 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess