EN
  • EN
  • DE

L6562DTR-5BLF/

Part No L6562DTR-5BLF/
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Package SO-8
Win Source Part Number 093816-L6562DTR-5BLF/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562DTR-5BLF/ CAD Model

Description

The L6562DTR-5BLF/ is a state-of-the-art Power Management Integrated Circuit (IC) designed by STMicroelectronics, tailored for advanced Transition-Mode Power Factor Correction (PFC) applications. This IC is particularly suitable for use in systems that require high power efficiency, such as switched-mode power supplies (SMPS), lighting applications, and adapters for monitors and TVs.

Key Features

  • Transition Mode Operation: The L6562DTR-5BLF/ operates in Transition Mode, which makes it an excellent choice for applications requiring a combination of high efficiency and reduced system size and cost.
  • Proprietary Multiplier Design: The IC features a proprietary multiplier design for a very precise input current shaping (THD < 5%) across a wide range of load conditions.
  • Low Operating Quiescent Current: With an operating quiescent current of less than 4 mA, this IC ensures energy savings in no-load and standby modes, contributing to overall system efficiency.
  • High Flexibility: The L6562DTR-5BLF/ provides high flexibility with features like adjustable output overvoltage protection, disabling option for the PFC function, and the ability to synchronize with an external frequency source.
  • Protection Features: It includes numerous protection features such as feedback disconnection, overvoltage, and overload protection, ensuring the safety and reliability of the applications it is used in.

Applications

The L6562DTR-5BLF/ is ideal for a variety of applications, including:

  • High-efficiency AC-DC converters
  • Power supplies for LED lighting and street lighting
  • Flat-panel TV and monitor power supplies
  • Adapters for notebooks and other portable devices

Package and Availability

The IC is available in an SO-8 package, which is suitable for compact PCB designs. Its part number L6562DTR-5BLF/ indicates that it is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

STMicroelectronics' commitment to environmental sustainability is reflected in this product, which is designed and manufactured to meet the strictest international standards, ensuring minimal environmental impact.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3650 $58.4000
385+ $0.3003 $115.6155
600+ $0.2899 $173.9400
825+ $0.2807 $231.5775
1,065+ $0.2714 $289.0410
1,425+ $0.2437 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess