EN
  • EN
  • DE

L6252

Part No L6252
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72910-L6252
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6252 CAD Model

Description

The L6252 is a highly integrated solution from STMicroelectronics, designed to cater to the demanding requirements of motor control applications. This advanced product is part of STMicroelectronics' extensive range of motor driver ICs, which are renowned for their reliability, efficiency, and performance.

Key Features

  • Integrated Dual Full-Bridge Driver: The L6252 includes an integrated dual full-bridge driver capable of driving two DC motors or one stepper motor, making it highly versatile for various applications.
  • High Voltage Capability: With an operating voltage range that supports high voltage applications, the L6252 is suitable for a wide array of industrial and consumer products.
  • Advanced Protection Features: Equipped with overcurrent protection, thermal shutdown, and under-voltage lockout, the L6252 ensures safe operation under critical conditions, thereby protecting the IC and the system it controls.
  • Efficient Power Management: The device's low-power consumption and efficient power management contribute to a reduction in overall system power demands, which is crucial for battery-operated devices.

Applications

The L6252 is suitable for a broad range of applications, including but not limited to:

  • Automated Teller Machines (ATMs)
  • Robotics
  • Office Automation Machines
  • Factory Automation Systems
  • 3D Printers

Technical Specifications

The L6252 features several technical specifications that make it a robust choice for motor control. These include a wide operating voltage range, high output current capability, and a thermal protection range that safeguards the device at high temperatures. The IC also provides diagnostic features that help in monitoring the health and performance of the system.

Conclusion

STMicroelectronics' L6252 is a sophisticated and reliable motor driver IC that offers a combination of performance, efficiency, and protection. Its ability to drive multiple motor types and its robust protection features make it an ideal choice for designers looking to enhance the operational capabilities of their motor-driven systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1016
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5571 $92.5571
2+ $89.6650 $179.3300
3+ $86.7717 $260.3151
4+ $83.8796 $335.5184
5+ $75.2021 $376.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess