EN
  • EN
  • DE

L6234D

Part No L6234D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72902-L6234D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6234D CAD Model

Description

STMicroelectronics L6234D Three-Phase Motor Driver

The L6234D from STMicroelectronics is a highly integrated, power-efficient driver IC designed for precision control of three-phase brushless DC motors. This advanced motor driver is particularly suitable for a wide range of applications, including but not limited to, computer peripherals, robotic automation, and consumer electronics where efficient motor control is essential for performance and reliability.

Constructed with robust DMOS technology, the L6234D is capable of delivering output currents up to 5 A with operating voltages ranging from 8 V to 52 V. This flexibility makes it an excellent choice for systems with varying power requirements. The device integrates three half-bridge drivers, each capable of driving high-current outputs with minimal heat generation, thanks to its low on-resistance of typically just 0.3 Ohms.

The L6234D comes with intrinsic features that ensure the protection and longevity of both the driver and the motor. It includes non-dissipative overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC under extreme operating conditions. These protective measures ensure that the motor driver operates within safe parameters, thereby enhancing the overall durability of the application it is used in.

For precise control, the L6234D supports a wide range of PWM frequencies. This allows designers to fine-tune motor speed and torque with great accuracy. Additionally, the IC's cross-conduction protection prevents potentially damaging shoot-through currents, which is essential for maintaining the integrity of the motor control system.

With its compact PowerSO20 package, the L6234D is designed for space-constrained applications. Its small footprint does not compromise its performance or its ability to dissipate heat effectively. The L6234D is not only a testament to STMicroelectronics' commitment to providing innovative motor control solutions but also to their dedication to creating products that enhance the efficiency and reliability of electronic systems.

Overall, the L6234D is an excellent choice for engineers looking for a robust, feature-rich three-phase motor driver that combines performance, precision, and protection in one compact package.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8889 $57.7778
5+ $23.7038 $118.5190
7+ $22.9630 $160.7410
9+ $22.2223 $200.0007
12+ $21.4815 $257.7780
16+ $19.2593 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess