EN
  • EN
  • DE

L6204D013TR

Part No L6204D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description DMOS DUAL FULL BRIDGE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 1.2 Ohm
Output Current per Channel 500mA
Current - Peak Output 3A
Operating Supply Voltage 2 V ~ 7 V
Voltage - Load 12 V ~ 48 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 1194336-L6204D013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6204
Introduction Date August 14, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L6204D013TR CAD Model

Description

STMicroelectronics L6204D013TR Motor Driver IC

The L6204D013TR from STMicroelectronics is a robust, versatile motor driver IC designed to drive both inductive loads and other high-current/high-voltage loads. This integrated circuit is particularly well-suited for driving bipolar stepper motors, which are commonly found in printers, automated machinery, and robotics due to its dual full-bridge design.

Key Features

  • Operating Voltage Range: The L6204D013TR operates over a wide supply voltage range from 8 V to 52 V, making it suitable for a variety of applications.
  • Output Current: It can deliver up to 2 A per channel, allowing it to drive a wide range of stepper motors and other inductive loads with efficiency.
  • Dual Full-Bridge Drivers: The dual full-bridge topology facilitates the control of two DC motors or one bipolar stepper motor with ease.
  • Integrated Protection Features: It includes thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Cross-Conduction Protection: The device has built-in cross-conduction protection, which prevents simultaneous high-side and low-side conduction.

Applications

The L6204D013TR is ideal for a range of applications that require precise motor control. Its ability to drive high-current inductive loads makes it a go-to choice for:

  • Stepper Motor Controllers
  • Office Automation Machines
  • Factory Automation and Robotics
  • Textile Machines
  • 3D Printers

Package and Availability

The L6204D013TR is available in a PowerSO20 package, which is designed to optimize the thermal performance and minimize the PCB space requirement. This product is available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates the ease of use in high-volume manufacturing environments.

With its robust design, comprehensive protection features, and high current capability, the L6204D013TR from STMicroelectronics represents a reliable solution for advanced motor driving applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2855 $67.7130
13+ $9.2600 $120.3800
20+ $8.9706 $179.4120
27+ $8.6812 $234.3924
35+ $8.3919 $293.7165
47+ $7.5237 $353.6139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess