EN
  • EN
  • DE

L6201PS

Part No L6201PS
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 4A
Supply Voltage - Operating 12 V to 48 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 038363-L6201PS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6201PS CAD Model

Description

The L6201PS from STMicroelectronics is a robust full-bridge driver designed for high-power applications that demand reliable and efficient control of DC motors. This integrated circuit is part of the PowerSO package, providing a compact solution that can handle substantial current and voltage levels while minimizing space on the PCB.

Key Features

  • High Voltage Capability: The L6201PS operates at voltages up to 52V, allowing it to drive a wide range of motors used in industrial and consumer applications.
  • High Output Current: With an impressive output current of up to 1A continuous and 3A peak, this driver can handle heavy loads without compromising performance.
  • Integrated Protection Features: The device includes thermal shutdown, as well as under-voltage and over-current protection, ensuring the safety and longevity of the motor and the driver.
  • Low RDS(on): The low on-resistance of the power switches within the L6201PS minimizes power losses and improves overall efficiency.
  • Flexible Control: It can be controlled by logic-level signals, making it compatible with a wide range of microcontrollers and other control circuitries.

Applications

The L6201PS is versatile and can be used in a variety of applications, including:

  • Automotive applications such as power window regulators and seat positioners
  • Industrial automation systems
  • Robotic systems
  • Office automation equipment
  • Consumer electronics

Product Summary

The L6201PS full-bridge driver from STMicroelectronics is an excellent choice for designers who require a reliable, high-performance solution for controlling DC motors. With its high voltage and current capabilities, integrated protection features, and compatibility with logic-level control signals, it offers a high degree of flexibility for a wide range of applications. Whether you're designing for the automotive industry, industrial automation, or consumer electronics, the L6201PS provides a robust and efficient solution for full-bridge motor driving needs.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
Lowest to $43.6567
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess