EN
  • EN
  • DE

L4949D013TR

Part No L4949D013TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827114-L4949D013TR
Ultra Librarian 3D Model Ultra Librarian L4949D013TR CAD Model

Description

STMicroelectronics L4949D013TR Voltage Regulator

The L4949D013TR from STMicroelectronics is a monolithic integrated 5V voltage regulator designed with the precision and robustness to cater to the demanding requirements of automotive and industrial electronic systems. This component is particularly well-suited for applications that require a stable and reliable power supply, even under challenging conditions.

Constructed with advanced silicon technology, the L4949D013TR offers outstanding performance characteristics, including low dropout voltage and a wide operating temperature range. It is capable of delivering an output current of up to 100 mA, making it an excellent choice for small-scale applications that require a consistent 5V supply.

One of the key features of this voltage regulator is its low quiescent current, which is particularly important for battery-powered devices where power efficiency is critical. The device also includes various protection features such as thermal shutdown, short-circuit protection, and reverse battery protection, ensuring the safety and longevity of both the regulator and the system it powers.

As an automotive-grade product, the L4949D013TR meets the stringent quality standards of the automotive industry. It is designed to withstand the harsh conditions found in automotive environments, including high temperature fluctuations, vibrations, and transient voltages. This makes it an ideal choice for use in automotive applications such as instrument clusters, body control modules, and infotainment systems.

The package form of the L4949D013TR is in a surface-mount DPAK (TO-252), which is well-suited for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

Overall, the L4949D013TR is a high-quality, reliable voltage regulator that delivers the performance and features necessary for a wide range of power management applications. Its combination of robustness, protection features, and efficient operation make it a top choice for designers looking to enhance the stability and longevity of their electronic systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess