EN
  • EN
  • DE

L4931C50

Part No L4931C50
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068408-L4931C50
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4931C50 CAD Model

Description

STMicroelectronics L4931C50 Low Drop Voltage Regulator

The L4931C50 is a highly reliable low drop voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is specifically engineered to maintain a stable output voltage with a very low dropout voltage at up to 500 mA of output current. It is an ideal component for battery-powered devices, portable electronics, and other applications where voltage regulation with minimal power loss is crucial.

Key Features

  • Low Dropout Voltage: The L4931C50 offers an extremely low dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery voltage.
  • Output Current: Capable of delivering up to 500 mA, this regulator can support a wide range of applications that require a moderate amount of current.
  • Output Voltage Options: The device provides a fixed output voltage of 5.0V, ensuring a stable power supply for sensitive electronics.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered applications, as it helps in prolonging the battery life.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and power dissipation, enhancing its reliability.
  • Short Circuit Protection: The L4931C50 is also equipped with short circuit protection, which prevents damage to the device and the application in the event of a fault.
  • TO-220 Package: The regulator is available in a TO-220 package, which is known for its ease of integration into various circuit designs and good thermal performance.

Applications

The versatility of the L4931C50 makes it suitable for a plethora of applications, including but not limited to:

  • Automotive applications
  • Battery-powered equipment
  • Portable consumer devices
  • Microcontroller power supply
  • Low power instrumentation

In summary, the L4931C50 from STMicroelectronics is a top choice for designers seeking a dependable and efficient voltage regulator. Its low dropout performance, combined with protection features, makes it a robust solution for maintaining a consistent power supply in a wide array of electronic products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess