EN
  • EN
  • DE

L482D1

Part No L482D1
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description HALL.EFFECT PICKUP IGNITION CONTROLLER | IC CTRLR HALL EFFECT IGN SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Automotive
Supply Current 25mA
Supply Voltage (V) 6V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number L482
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1194211-L482D1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L482D1 CAD Model

Description

The L482D1 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance product is designed to cater to the demanding requirements of modern embedded systems. It is a part of STMicroelectronics' STM32 family, which is famous for its robust design, versatility, and efficiency.

Key Features

  • Core: The L482D1 is built around a powerful ARM Cortex-M4 core with a Floating Point Unit (FPU), operating at a frequency of up to 80 MHz. This ensures high computational capabilities while maintaining efficiency.
  • Memory: It comes with a generous amount of Flash memory and RAM, enabling complex applications and software stacks to be run without external memory components.
  • Energy Efficiency: One of the standout features of the L482D1 is its energy efficiency. It includes various power-saving modes, making it ideal for battery-operated devices and applications where power conservation is crucial.
  • Connectivity: The MCU provides a range of connectivity options, including USB, CAN, and multiple I2C, SPI, and UART interfaces, allowing for flexible integration with other components and peripherals.
  • Analog Features: It boasts an array of analog features, such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and comparators, which are essential for interfacing with sensors and other analog devices.
  • Security: Security features are built into the L482D1 to protect against tampering and unauthorized access, ensuring the integrity of the applications it powers.

Applications

The L482D1 MCU is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial control systems, IoT devices, smart home applications, medical equipment, and power management systems. Its robust feature set also makes it an excellent choice for developing sophisticated consumer electronics.

Development Support

STMicroelectronics provides comprehensive development support for the L482D1, including software libraries, development kits, and a strong ecosystem of tools. This support helps to streamline the development process, from initial prototyping to final production.

Whether you are an experienced developer or just starting out, the L482D1 offers a scalable solution that can adapt to the evolving needs of complex embedded systems. With its blend of performance, efficiency, and connectivity, the L482D1 is poised to drive innovation in various technological sectors.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess