EN
  • EN
  • DE

L298N

Part No L298N
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 15MULTIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.8 V to 46 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 018241-L298N
Family Name L298
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L298N CAD Model

Description

STMicroelectronics L298N Dual Full-Bridge Driver

The L298N from STMicroelectronics is a high-voltage, high-current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and stepping motors. It is capable of driving up to 2A per channel with a power supply range from 7.5V to 46V, making it quite versatile for various applications.

Key Features:

  • Operating supply voltage up to 46 V
  • Total DC current up to 4 A (2 A per channel)
  • Low saturation voltage
  • Overtemperature protection
  • Logical "0" input voltage up to 1.5 V (High noise immunity)

The module is housed in a 15-lead Multiwatt package, which aids in effective heat dissipation. The L298N integrates two H-bridge circuits, which can be used independently or combined for higher current applications. This allows for the control of two DC motors simultaneously in either direction or one bipolar stepper motor with microstepping capabilities.

With its built-in diodes for back EMF protection, the L298N is a robust choice for driving motors. These diodes safeguard the driver from voltage spikes that can occur when the motor coil is de-energized, thus ensuring the longevity of the module.

Applications:

  • Stepper motor drivers
  • DC motor drivers
  • Robotic applications
  • Position and velocity servomechanisms
  • Factory automation

For ease of interfacing, the L298N also includes enable and input pins that can be directly connected to microcontrollers or other logic controllers. The enable function allows for the on/off control of each H-bridge independently, while the input pins control the direction of the motor's rotation.

In conclusion, the L298N from STMicroelectronics is a reliable and powerful solution for driving motors in a variety of applications. Its robust design and built-in features make it an excellent choice for engineers and hobbyists alike looking to control motors with precision and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6994 $51.7916
29+ $3.4653 $100.4937
45+ $3.3482 $150.6690
65+ $3.1141 $202.4165
84+ $2.9970 $251.7480
105+ $2.8799 $302.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess