EN
  • EN
  • DE

KR3DHTR

Part No KR3DHTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 70317-KR3DHTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KR3DHTR CAD Model

Description

The STMicroelectronics KR3DHTR is a high-performance, ultra-low-power 3-axis accelerometer with digital I2C/SPI serial interface standard output. Designed to cater to the demanding needs of advanced motion-sensing applications, this compact sensor is ideal for a wide range of uses, from industrial to consumer electronics.

Key Features

  • Wide Range: The KR3DHTR supports selectable full scales of ±2g/±4g/±8g/±16g, allowing it to measure accelerations with high resolution.
  • Low Power Consumption: It operates within an ultra-low-power consumption mode, ensuring extended battery life for portable applications without compromising performance.
  • High Sensitivity: Its high sensitivity enables the detection of even the slightest movements, making it suitable for applications like motion-activated functions.
  • Data Output: The device offers 16-bit data output, providing precise acceleration data to the host system.
  • Advanced Features: It comes with smart embedded features such as motion detection, click/double-click recognition, and free-fall detection, which enhance its utility in various scenarios.
  • Embedded FIFO: The built-in FIFO (first in, first out) buffer allows the device to store data temporarily, reducing the host processor's workload and power consumption.

Applications

The versatility of the KR3DHTR makes it suitable for a multitude of applications, including but not limited to:

  • Smartphones and tablets
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Vibration monitoring and compensation
  • Navigation and telematics
  • Free-fall detection for data protection in portable electronics

Technical Specifications

The device operates over a temperature range from -40°C to +85°C and is available in a small thin plastic land grid array package (LGA) that is reflow solderable and guaranteed to be lead-free and RoHS compliant. It is a testament to STMicroelectronics' commitment to providing environmentally friendly and cutting-edge technology solutions.

You May Also Be Interested in

M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $6.5696
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $26.1941
Intersil
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,121 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess