EN
  • EN
  • DE

ITA18B1

Part No ITA18B1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description BIDIRECTIONAL TRANSILTM ARRAY FOR DATALINE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series ITA, TRANSIL
Packaging Tube
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 15V
Minimum Breakdown Voltage 18V
Maximum Clamping Voltage 28V
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General
Capacitance @ Frequency 350pF @ 1MHz
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190860-ITA18B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ITA18B1
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ITA18B1 CAD Model

Description

The ITA18B1 is a cutting-edge isolated triac drive IC designed by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This particular IC is part of ST's interface IC portfolio and is specifically engineered to provide effective and efficient isolation between the control circuitry and power triac in AC mains applications.

Key Features:

  • High Isolation Voltage: The ITA18B1 offers an impressive isolation voltage of 2500 VRMS, ensuring safe operation and protection for sensitive control circuitry against high voltage transients.
  • Integrated Triac Driver: This IC incorporates a triac driver which simplifies the design and reduces the component count in triac-based switching applications.
  • Low Power Consumption: Designed for energy efficiency, the ITA18B1 operates with minimal power loss, making it suitable for eco-conscious applications.
  • Direct Drive Capability: The device can directly drive a triac gate in both quadrants, ensuring reliable switching and control of AC loads.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range, making it robust for industrial environments.

Applications:

The ITA18B1 is versatile and can be used in a variety of applications including:

  • AC Phase Control
  • Motor Control
  • Lighting Control Systems
  • Home Appliances
  • Industrial Process Control

Design Advantages:

Integrating the ITA18B1 into your design offers several advantages. Its high isolation capability enhances safety and reliability, while the integrated driver simplifies PCB layout and reduces external component needs. With its low power operation, the ITA18B1 is an excellent choice for designs where efficiency is paramount.

STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design guides to support the ITA18B1, facilitating a smoother design-in process for engineers and product developers.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0176 $60.5280
70+ $1.6555 $115.8850
110+ $1.6038 $176.4180
150+ $1.5520 $232.8000
195+ $1.5003 $292.5585
260+ $1.3451 $349.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess