EN
  • EN
  • DE

ISP1760ET

Part No ISP1760ET
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826283-ISP1760ET
Ultra Librarian 3D Model Ultra Librarian ISP1760ET CAD Model

Description

Introducing the ISP1760ET: High-Speed USB Host Controller

The ISP1760ET is a cutting-edge high-speed USB host controller from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to cater to the increasing demands of high-speed data transfer in modern electronic applications. With its robust feature set and compatibility with USB 2.0 specifications, the ISP1760ET serves as a versatile solution for a wide range of applications, including computing, multimedia, and industrial interfaces.

Key Features

  • USB 2.0 Compliance: The ISP1760ET is fully compliant with the Hi-Speed USB 2.0 standard, offering transfer rates of up to 480 Mbps, which ensures fast and efficient data handling capabilities for connected USB devices.
  • Advanced Host Controller Interface (EHCI): The integration of the EHCI provides improved bandwidth and management for the USB data flow, enhancing the performance of the end application.
  • Multiple Ports: It features up to 3 downstream ports for device connections, allowing the host to manage multiple peripherals simultaneously.
  • Integrated PHY: The built-in physical layer (PHY) transceiver simplifies design efforts and reduces external component requirements, which leads to a more compact system design and cost savings.
  • Programmable Interface: The device supports a programmable interface that can be configured to meet the specific needs of the application, including support for General Purpose I/O (GPIO) functionality.

Applications

The ISP1760ET is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • Consumer electronics such as digital TVs, set-top boxes, and gaming consoles
  • Industrial control systems
  • Networking equipment
  • Automotive infotainment systems

With its robust data handling capabilities and flexible connectivity options, the ISP1760ET from STMicroelectronics is the perfect solution for developers looking to integrate high-speed USB functionality into their products. Its performance, coupled with the reliability of STMicroelectronics' technology, makes it an essential component for any high-speed data interface requirements.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess