EN
  • EN
  • DE

ISP1568AHLUM

Part No ISP1568AHLUM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 64795-ISP1568AHLUM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1568AHLUM CAD Model

Description

The ISP1568AHLUM is a cutting-edge USB 2.0 Hi-Speed Universal Serial Bus host controller from STMicroelectronics, a global leader in semiconductor solutions. Designed to bridge the gap between high-speed data transfer and versatile connectivity, this product is ideal for a wide range of applications in computing, telecommunications, and consumer electronics.

Key Features

  • USB 2.0 Compliant: The controller is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Enhanced Host Controller Interface (EHCI) Support: It supports the EHCI standard for high-speed USB host controllers, providing efficient handling of bandwidth-intensive applications.
  • Multiple Ports: The ISP1568AHLUM features multiple USB ports, enabling the connection of several devices simultaneously without compromising performance.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, the product ensures reliable communication and signal integrity over USB connections.
  • Legacy Support: It is backward compatible with USB 1.1 legacy devices, ensuring seamless integration with older peripherals.
  • Power Management: Advanced power management features are built in to minimize power consumption during idle periods, making it suitable for energy-sensitive applications.

Applications

The ISP1568AHLUM is versatile and can be integrated into a variety of platforms. It is particularly well-suited for use in desktop and laptop computers, docking stations, multi-function printers, and network routers where multiple high-speed USB connections are required. Its robust design and high-speed capabilities also make it an excellent choice for industrial control systems and medical devices that require reliable data transfer.

Technical Specifications

The device is offered in a LQFP-64 package, providing a compact footprint for space-constrained applications. It operates over a wide temperature range and is designed to meet the rigorous standards of industrial and automotive-grade components.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $11.0383
M-Tek
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $2.4209
Hynix Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8535 $61.6815
21+ $5.6232 $118.0872
32+ $5.4476 $174.3232
44+ $5.2719 $231.9636
57+ $5.0961 $290.4777
76+ $4.5689 $347.2364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess