EN
  • EN
  • DE

ISP1161A1BMGA

Part No ISP1161A1BMGA
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982625-ISP1161A1BMGA
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP1161A1BMGA CAD Model

Description

STMicroelectronics ISP1161A1BMGA

The ISP1161A1BMGA is a highly integrated Universal Serial Bus (USB) interface device from the renowned semiconductor manufacturer STMicroelectronics. This advanced product is designed to facilitate the implementation of USB connectivity in a wide array of electronic devices, making it an essential component for developers looking to incorporate USB functionality into their designs.

At the heart of the ISP1161A1BMGA is its support for both host and function operations, allowing for versatile usage scenarios. The device is compliant with the USB 1.1 specification, ensuring compatibility with a multitude of USB devices available on the market. This compliance includes support for Full-Speed (12 Mbps) and Low-Speed (1.5 Mbps) data transfer rates, providing a balance between performance and power efficiency.

The ISP1161A1BMGA features an integrated Physical Layer (PHY), Serial Interface Engine (SIE), and a Parallel Interface, which can be configured for either 8-bit or 16-bit data paths. This flexibility in interfacing options makes it suitable for a variety of microcontroller and microprocessor systems. Additionally, the device includes onboard Serial EEPROM interface support for flexible configuration and enhanced functionality.

One of the key advantages of the ISP1161A1BMGA is its support for both isochronous and asynchronous data transfers, catering to applications that require time-critical data delivery, such as audio and video streaming, as well as those that prioritize data integrity, like file transfers and printer connectivity.

The device also comes equipped with sophisticated power management features, including support for suspend and resume operations, which are crucial for battery-powered devices. This ensures that systems using the ISP1161A1BMGA can maintain optimal power efficiency, extending their operational lifespan and reducing energy consumption.

For developers, STMicroelectronics provides extensive technical support for the ISP1161A1BMGA, including datasheets, application notes, and reference designs. This level of support aids in reducing development time and eases the integration process, allowing for a smoother transition from prototype to production.

In summary, the ISP1161A1BMGA from STMicroelectronics is a versatile, high-performance USB interface solution that offers reliability, efficiency, and ease of integration for a wide range of USB-enabled applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess