EN
  • EN
  • DE

IRF520FI

Part No IRF520FI
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Description N - CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 59552-IRF520FI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF520FI CAD Model

Description

The IRF520FI from STMicroelectronics is a robust and efficient N-channel Power MOSFET designed with advanced processing techniques to achieve extremely low on-resistance per silicon area. This feature provides superior performance in high-efficiency power management applications. The device features a fast switching speed coupled with a gate charge that is minimized to reduce switching losses, making it ideal for high-frequency applications.

Key Features

  • Low On-Resistance: The IRF520FI has an exceptionally low drain-source on-resistance, resulting in reduced conduction losses and improved overall efficiency.
  • High Switching Efficiency: With its fast switching capabilities, the device minimizes energy loss during power conversion, making it suitable for high-efficiency designs.
  • Voltage Control: This MOSFET operates at a 100V drain-source voltage, which allows for a wide range of applications in power supply and conversion systems.
  • High Current Rating: It can handle continuous drain currents up to 9.7A, providing ample current for a multitude of power applications.
  • Robust Thermal Management: The IRF520FI is encapsulated in a fully isolated TO-220 FullPak package, which aids in heat dissipation and ensures stable operation even under high-load conditions.

Applications

The versatility of the IRF520FI MOSFET makes it suitable for a broad range of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Automotive Environment
  • Power Management Functions

STMicroelectronics' commitment to innovation is evident in the IRF520FI, which is designed to meet the rigorous demands of modern electronic circuits. Whether for industrial, automotive, or consumer applications, this MOSFET ensures reliability and performance, making it a preferred choice for engineers and designers worldwide.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $2.4209
Intersil
Need more? Email Us
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $11.4253
Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Omron
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess