EN
  • EN
  • DE

IAP15W4K61S430ILQFP44

Part No IAP15W4K61S430ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987413-IAP15W4K61S430ILQFP44
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IAP15W4K61S430ILQFP44 CAD Model

Description

The IAP15W4K61S4-30I-LQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balanced combination of processing power, energy efficiency, and versatility for a wide range of embedded applications. This MCU is part of the STMicroelectronics' MCU product line, which is renowned for its robust design, reliability, and cutting-edge features.

At the heart of the IAP15W4K61S4-30I-LQFP44 is a powerful core that operates at a frequency of up to 30MHz, providing the computational horsepower required for complex tasks. The device comes in a compact 44-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications while still offering ample I/O options for interfacing with peripherals and external devices.

This MCU boasts a rich set of features, including:

  • A robust set of I/O ports, which allows for flexible connection to other components and systems.
  • An advanced interrupt system that ensures quick and efficient response to external events, enhancing the MCU's performance in real-time applications.
  • A variety of timers and PWM (Pulse Width Modulation) channels, which are essential for tasks that require precise timing and control, such as motor control and LED dimming.
  • Analog-to-Digital Converters (ADCs) that enable the MCU to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Built-in communication interfaces like UART, SPI, and I2C, providing the means for the MCU to communicate with other devices, sensors, and networks.
  • On-chip memory, including Flash and RAM, which facilitates efficient program execution and data storage.

The IAP15W4K61S4-30I-LQFP44 is designed with power efficiency in mind, featuring several power-saving modes that help reduce energy consumption when the MCU is idle or running at lower frequencies. This makes it an excellent choice for battery-powered and portable devices.

With its robust set of features and capabilities, the IAP15W4K61S4-30I-LQFP44 from STMicroelectronics is an ideal choice for designers looking to create sophisticated and reliable embedded systems for industrial, consumer, automotive, and IoT applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5087 $52.8045
85+ $1.2380 $105.2300
130+ $1.1993 $155.9090
175+ $1.1606 $203.1050
225+ $1.1219 $252.4275
300+ $1.0058 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess