EN
  • EN
  • DE

IAP15W4K61S430ILQFP32

Part No IAP15W4K61S430ILQFP32
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063935-IAP15W4K61S430ILQFP32
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IAP15W4K61S430ILQFP32 CAD Model

Description

The IAP15W4K61S430ILQFP32 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the needs of sophisticated embedded systems. This MCU is based on a powerful core and is housed in a compact 32-pin LQFP (Low-Profile Quad Flat Package) that makes it suitable for space-constrained applications.

Key Features

  • Core: At the heart of the IAP15W4K61S430ILQFP32 is an efficient core that delivers robust processing capabilities, ensuring smooth and fast operation of complex algorithms and control tasks.
  • Memory: The device comes equipped with ample memory resources, including a large on-chip Flash memory for program storage and a generous amount of RAM for data processing, which are essential for real-time applications.
  • I/O Ports: A variety of input/output ports are available, providing excellent connectivity options and enabling the microcontroller to interface with a wide range of peripherals and sensors.
  • Analog Features: The MCU includes advanced analog features such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which are crucial for processing analog signals in applications like sensor reading and actuator control.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Power Efficiency: The IAP15W4K61S430ILQFP32 is designed for power-sensitive applications, offering low-power modes to conserve energy and extend the life of battery-powered devices.
  • Reliability: STMicroelectronics' commitment to quality ensures that this MCU is reliable and suitable for industrial-grade applications that require long-term stability and performance.

Applications

The IAP15W4K61S430ILQFP32 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

In summary, the IAP15W4K61S430ILQFP32 from STMicroelectronics is a powerful and reliable microcontroller that offers a balance between performance and power efficiency, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4418 $50.4630
85+ $1.1831 $100.5635
135+ $1.1461 $154.7235
185+ $1.1091 $205.1835
235+ $1.0722 $251.9670
315+ $0.9612 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess