EN
  • EN
  • DE

HVLED001A

Part No HVLED001A
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 10SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 16.5V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming PWM
Applications -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSO
Base Product Number HVLED001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368362-HVLED001A
Ultra Librarian 3D Model Ultra Librarian HVLED001A CAD Model

Description

The HVLED001A is a highly efficient offline PWM (Pulse Width Modulation) controller designed by STMicroelectronics, tailored for LED lighting solutions. It is an advanced power management integrated circuit (IC) that enables the design of compact and reliable LED drivers for a wide range of lighting applications. This controller is particularly suited for offline converters that operate in quasi-resonant (QR) Zero-Voltage Switching (ZVS) or fixed frequency mode.

Key Features

  • High-Efficiency: The HVLED001A is engineered to provide high conversion efficiency, which is essential for reducing energy consumption and heat dissipation in LED lighting applications.
  • Multi-Mode Operation: It supports both quasi-resonant and fixed frequency operational modes, allowing designers to optimize the performance of their lighting systems based on specific requirements.
  • Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it versatile for use in various global markets with different power supply standards.
  • Advanced Protection Features: It includes numerous protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the longevity and safety of the lighting system.
  • Low Standby Power: The HVLED001A is designed to achieve extremely low standby power consumption, which is crucial for meeting energy-saving regulations.

Applications

The HVLED001A is ideal for a variety of lighting applications, including:

  • LED bulbs and tubes
  • LED panels
  • Street lighting
  • Architectural lighting
  • Emergency lighting

Design Support

STMicroelectronics provides extensive design support for the HVLED001A, including application notes, reference designs, and simulation tools to assist engineers in creating efficient, reliable, and cost-effective lighting solutions. With this support, designers can accelerate their product development and bring their LED lighting products to market faster.

Overall, the HVLED001A by STMicroelectronics represents a robust and versatile solution for LED driver design, offering efficiency, flexibility, and advanced features that are essential for modern lighting systems.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5285 $50.5700
49+ $2.0746 $101.6554
75+ $2.0098 $150.7350
103+ $1.9450 $200.3350
133+ $1.8801 $250.0533
178+ $1.6857 $300.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess