EN
  • EN
  • DE

HCF4532BEY

Part No HCF4532BEY
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC ENCODER 8BIT PRIORITY 16-DIP / Encoder 8 to 3 Priority CMOS 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775644-HCF4532BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4532
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4532BEY CAD Model

Description

The HCF4532BEY is a high-performance integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This versatile 8-channel multiplexer/demultiplexer is a part of the CMOS family and offers a binary address decoding on the chip, which makes it ideal for various applications in data selection systems.

Key Features

  • Logic Family: The device operates within the CMOS logic family, ensuring low power consumption and high noise immunity.
  • Channels: It features 8 channels for multiplexing and demultiplexing operations, providing flexibility in channel selection.
  • Binary Addressing: The HCF4532BEY comes with a binary address decoding function, which simplifies the design of control systems.
  • Wide Operating Voltage: The device operates over a wide voltage range, from 3V to 20V, accommodating various power supply requirements.
  • High-Speed Operation: The HCF4532BEY guarantees fast switching performance, making it suitable for high-speed data processing tasks.

Applications

The HCF4532BEY is designed to be used in a broad range of applications. Its multiplexing and demultiplexing capabilities make it an excellent choice for:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The HCF4532BEY is manufactured using robust and advanced technologies, ensuring that it performs consistently under various conditions and in diverse environments.

Package Information

The HCF4532BEY comes in a DIP (Dual In-line Package) configuration, which is suitable for through-hole mounting techniques. This package type allows for easy integration into a wide range of electronic circuits and is preferred for prototyping or in applications where space is not a critical constraint.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess