EN
  • EN
  • DE

HCF4518BF

Part No HCF4518BF
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229213-HCF4518BF
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4518BF CAD Model

Description

STMicroelectronics HCF4518BF Dual BCD Up Counter

The HCF4518BF from STMicroelectronics is a robust, high-performance CMOS Dual BCD Up Counter integrated circuit designed for use in a wide range of electronic applications requiring reliable and accurate counting functionality. This IC is part of the HCF family, known for its compatibility with all standard logic families thanks to its versatile power supply specifications and input/output characteristics.

Constructed with silicon gate CMOS technology, the HCF4518BF offers the dual benefit of low power consumption alongside high noise immunity, making it suitable for operation in electrically noisy environments. The device features two independent BCD counters, each capable of counting from 0 to 9 cyclically. This makes it an ideal choice for applications such as digital clocks, frequency dividers, calculators, and other electronic devices that require precise counting and timing solutions.

Each counter is composed of a 4-stage ripple-carry binary counter/divider with outputs that provide the BCD (binary-coded decimal) counting sequence. The counters advance on the positive-going transition of the clock signal, which can be fed into each counter independently, offering flexibility in control and synchronization. Additionally, the HCF4518BF includes reset functions that can be used to reset the count to zero at any time.

The HCF4518BF operates over a wide voltage range from 3V to 18V and is housed in a 16-pin dual in-line package (DIP), making it easy to integrate into both prototyping environments and final product designs. The input and output configurations are designed to interface with a wide range of other digital ICs, including microprocessors and other logic families, without the need for additional components.

STMicroelectronics has ensured that the HCF4518BF meets stringent quality and reliability standards, providing designers with confidence when incorporating this counter IC into their systems. With its combination of features, the HCF4518BF is an excellent choice for designers looking for a dependable and flexible counting solution.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess