EN
  • EN
  • DE

HCF4512M013TR

Part No HCF4512M013TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR 8CHAN 16-SOIC / Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Reel package
Part Status Obsolete(EOL)
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 775643-HCF4512M013TR
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4512
Introduction Date August 16, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4512M013TR CAD Model

Description

STMicroelectronics HCF4512M013TR Product Overview

The STMicroelectronics HCF4512M013TR is a highly versatile and reliable integrated circuit that belongs to the CMOS family of digital electronics. This device is a data selector/multiplexer which features a 4-bit binary input, 8-channel capability, and 3-state outputs. It is designed to provide high-speed operation while maintaining low power consumption, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Logic Type: 8-Channel Data Selector/Multiplexer
  • Supply Voltage: Ranges from 3V to 20V
  • Operating Temperature: -55°C to +125°C
  • Package: SO-16, which provides a compact footprint
  • Mounting Type: Surface Mount Technology (SMT)
  • Propagation Delay Time: Ensures fast switching for high-speed operations
  • Low Power Dissipation: Minimizes energy consumption, making it suitable for battery-powered devices

Applications

The HCF4512M013TR is engineered for flexibility and can be used in a multitude of electronic circuits and systems. Common applications include, but are not limited to:

  • Data routing
  • Signal gating
  • Function generation
  • Industrial control systems
  • Communication systems
  • Instrumentation

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The HCF4512M013TR is manufactured using robust and mature technology, ensuring that it meets the stringent requirements of industrial and commercial applications. Each device undergoes rigorous testing and quality control processes to guarantee its performance and durability under various conditions.

Environmental Considerations

The HCF4512M013TR is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with environmentally friendly materials. This compliance ensures that it is suitable for use in products that are marketed globally, adhering to international standards for environmental safety.

Ordering Information

The product is supplied in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. The TR suffix in the part number HCF4512M013TR indicates that the product is provided in tape and reel form. For ordering and detailed specifications, customers can refer to the STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess