EN
  • EN
  • DE

HCF4502BM1

Part No HCF4502BM1
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 20V 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SO
Manufacturer STMicroelectronics
Series 4000B
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name HCF4502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920033-HCF4502BM1
Ultra Librarian 3D Model Ultra Librarian HCF4502BM1 CAD Model

Description

The HCF4502BM1 is a high-performance CMOS (Complementary Metal Oxide Semiconductor) integrated circuit from STMicroelectronics, designed to cater to a wide array of applications that require data encoding and decoding. This IC is particularly suitable for implementing sophisticated control systems and communication protocols where reliable data handling is critical.

Key Features

  • Binary Addressing: It includes binary addressing inputs for data multiplexing, ensuring precise and efficient data management.
  • Low Power Consumption: The CMOS technology provides low power dissipation, making it ideal for battery-operated devices and power-sensitive applications.
  • Versatile Operating Conditions: The HCF4502BM1 operates over a wide voltage range, accommodating various power supply specifications and ensuring flexibility across different system designs.
  • High Noise Immunity: The noise immunity characteristic of CMOS technology is inherent in this IC, providing stable performance in electrically noisy environments.
  • Strobed Input: A strobed input feature allows for synchronized data management, which is crucial for sequential operations and timing-critical applications.

Applications

The HCF4502BM1 is adept for use in a variety of applications, including:

  • Data multiplexing and demultiplexing
  • Code conversion and decoding
  • Digital control systems
  • Communication protocols
  • Remote control systems

Technical Specifications

The HCF4502BM1 comes in a compact package and is characterized by the following technical specifications:

  • Supply Voltage Range: 3V to 15V
  • Operating Temperature: -55°C to +125°C
  • Package: Surface-mount technology (SMT) suitable for automated assembly processes

STMicroelectronics' commitment to quality and reliability is reflected in the HCF4502BM1, making it a smart choice for designers looking to incorporate a robust data encoding/decoding solution into their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess